EN
  • EN
  • DE

DM74S30N

Part No DM74S30N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE NAND 1CH 8-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 8
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74S30
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252468-DM74S30N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S30N CAD Model

Description

ON Semiconductor DM74S30N Product Overview

The DM74S30N is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and efficiency in digital applications. This device is an 8-input NAND gate, engineered to operate at standard logic levels while providing a robust and versatile solution for complex logic operations in a wide range of electronic systems.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 1
  • Number of Inputs: 8
  • Operating Voltage Range: 4.75V to 5.25V
  • Output Current: -400µA, 16mA
  • Propagation Delay Time: 22ns at 5V
  • Mounting Type: Through Hole
  • Package / Case: 14-DIP (0.300", 7.62mm)
  • Operating Temperature: 0°C to 70°C

Product Description

The ON Semiconductor DM74S30N is a logic gate device that offers a single 8-input positive NAND gate. It is designed for use in systems that require a high-density logic gate configuration, making it ideal for implementing logic functions such as in control systems, computing devices, and various types of digital circuits.

With an operating voltage range of 4.75V to 5.25V, the DM74S30N is compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems without the need for additional level-shifting components. The device features a typical propagation delay time of 22ns at 5V, which allows for fast signal processing and quick response times in high-speed applications.

Constructed in a 14-pin DIP (Dual In-line Package), the DM74S30N offers a through-hole mounting option, which is excellent for prototyping and applications where manual assembly or adjustments are required. The device is also characterized by its robustness, with an output current rating of -400µA to 16mA and an operating temperature range from 0°C to 70°C, ensuring stable performance across various environmental conditions.

In summary, the ON Semiconductor DM74S30N is a reliable and versatile component that provides the logic foundation for complex digital systems. Its high input count and fast performance make it an excellent choice for designers looking to implement efficient and high-density logic solutions.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess