EN
  • EN
  • DE

DM74S257N

Part No DM74S257N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC SELECTOR/MUX QD 2-1LINE 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6.5mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S257
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252461-DM74S257N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S257N CAD Model

Description

ON Semiconductor DM74S257N: Quad 2-Input Multiplexer with 3-State Outputs

The ON Semiconductor DM74S257N is a high-performance, quad 2-input digital multiplexer that features three-state outputs, designed to meet the demanding needs of high-speed data processing systems and telecommunications. This integrated circuit is part of the advanced Schottky TTL family, which is renowned for its fast switching speeds and low power consumption.

The DM74S257N comes in a 16-pin plastic DIP package, making it suitable for a wide range of applications, including industrial, commercial, and educational environments. Each of the four multiplexers has two input lines (A and B), one output line (Y), and an individual select input (S). By applying the appropriate logic to the select input, the user can choose which of the A or B inputs is routed to the corresponding output.

One of the key features of this device is its three-state outputs, which allow the outputs to assume a high impedance state in addition to the conventional low and high logic levels. This capability is crucial for implementing bus-oriented systems, as it enables multiple outputs to be connected to a common bus without causing conflicts, provided that only one output is active at any given time.

The ON Semiconductor DM74S257N operates over a wide voltage range of 4.75V to 5.25V, which is typical for TTL logic devices. This ensures compatibility with a broad spectrum of TTL logic families. Furthermore, the device boasts a typical power dissipation of 19mW per package, contributing to energy-efficient designs.

With its fast switching speeds, the DM74S257N is capable of handling clock frequencies up to 125MHz, making it an excellent choice for high-speed data multiplexing. Its robust construction and ON Semiconductor's commitment to quality mean that the DM74S257N is a reliable component for any electronic system requiring precise control over data flow.

Overall, the ON Semiconductor DM74S257N multiplexer is a versatile and reliable choice for designers looking to implement efficient data routing in their digital systems, with the added benefit of three-state output flexibility for bus-connected applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess