EN
  • EN
  • DE

DM74LS11N

Part No DM74LS11N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Triple 3-Input AND Gates | IC GATE AND 3CH 3-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 18ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74LS11
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252340-DM74LS11N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS11N CAD Model

Description

ON Semiconductor DM74LS11N Triple 3-Input AND Gate

The ON Semiconductor DM74LS11N is a high-performance, triple 3-input AND gate integrated circuit, belonging to the '74LS' logic family. This device is designed to operate over a broad range of voltage levels and provides a convenient solution for implementing logical AND operations in a variety of digital applications. The DM74LS11N is a fundamental component in digital systems where signal gating and logic control are required.

Key Features:

  • Logic Type: Triple 3-Input AND Gate
  • Operating Voltage Range: 4.75V to 5.25V, typically powered by a 5V supply
  • High-Speed Performance: Typical propagation delay is only 15ns, ensuring fast response times for high-speed applications.
  • Low Power Consumption: The device features low power consumption, making it suitable for battery-operated and power-sensitive designs.
  • Standard Pin Configuration: The DM74LS11N comes in a 14-pin DIP (Dual In-line Package), allowing for easy integration into standard breadboards and sockets.
  • Output Drive Capability: Capable of driving up to 15 LS-TTL loads, providing versatility in driving various logic circuits.
  • Compatibility: The '74LS' series compatibility ensures that the DM74LS11N can be easily integrated with other LS series logic devices.

Applications:

The DM74LS11N is utilized in a wide array of digital circuits and systems. Its applications span from simple logic control circuits to complex computational architectures. It can be used in:

  • Computing devices for logical operations
  • Control systems for decision-making processes
  • Signal processing units for data manipulation
  • Timing circuits for event sequencing
  • Embedded systems for executing conditional logic

With its robust design and reliable performance, the ON Semiconductor DM74LS11N is a preferred choice for designers and engineers looking for a dependable logic solution. Whether you're building a custom computer, designing an automated control system, or developing a sophisticated digital device, the DM74LS11N provides the logical performance you need to ensure your project operates without a hitch.

You May Also Be Interested in

Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess