EN
  • EN
  • DE

ICS570BILFT

Part No ICS570BILFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Multiplier and Zero Delay Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183605-ICS570BILFT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS570BILFT CAD Model

Description

The ICS570BILFT is a high-performance zero delay buffer, often utilized in clock distribution networks. Manufactured by Integrated Circuit Systems (now Renesas), it's designed to minimize clock skew and jitter, ensuring reliable clock signals for various digital systems.

Applications

  • Motherboards: Used for distributing clock signals to different components like CPUs, chipsets, and memory controllers.
  • Graphics Cards: Provides precise clock signals to the GPU and memory.
  • Networking Equipment: Distributes clock signals in routers, switches, and other network devices.
  • Audio/Video Equipment: Ensures synchronized timing in audio and video processing systems.
  • Industrial Control Systems: Distributes clock signals to various modules for coordinated operation.

Features

  • Zero Delay Buffer: Minimizes the delay between input and output clock signals.
  • Low Jitter: Provides clean and stable clock signals with minimal jitter.
  • Multiple Outputs: Distributes the clock signal to multiple devices simultaneously.
  • Wide Operating Frequency Range: Supports a broad range of clock frequencies.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Improved System Performance: Reduced clock skew and jitter lead to more reliable and faster system operation.
  • Enhanced Signal Integrity: Clean clock signals minimize the risk of timing errors and data corruption.
  • Simplified Clock Distribution: Zero delay buffering simplifies the design of clock distribution networks.
  • Reduced EMI: Low jitter helps minimize electromagnetic interference (EMI).
  • Increased System Reliability: Stable clock signals contribute to overall system reliability.

Additional Details

The ICS570BILFT typically supports a wide range of operating frequencies, and its specific characteristics (such as output impedance, propagation delay, and jitter performance) can be found in the manufacturer's datasheet. The device usually comes in a surface-mount package, making it suitable for high-density PCB designs. The datasheet will provide crucial information regarding the device's electrical characteristics, timing diagrams, and recommended operating conditions.

Proper termination techniques and layout considerations are important when using zero delay buffers to ensure optimal performance and signal integrity. Always refer to the manufacturer's application notes and guidelines.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0074 $150.3700
69+ $2.9104 $200.8176
89+ $2.8134 $250.3926
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess