EN
  • EN
  • DE

DM74LS10N

Part No DM74LS10N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Triple 3-Input NAND Gates | IC GATE NAND 3CH 3-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 3
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 15ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74LS10
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252338-DM74LS10N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS10N CAD Model

Description

DM74LS10N Triple 3-Input NAND Gate

The DM74LS10N is a high-performance, triple 3-input NAND gate integrated circuit from ON Semiconductor, designed to deliver reliability and efficiency for a broad range of digital applications. This IC is part of the 74LS logic family, which is known for its low power consumption and high-speed operation. The DM74LS10N is a crucial component for digital systems where space and power are at a premium.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 3
  • Inputs per Circuit: 3
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: 14-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

The DM74LS10N is designed with advanced silicon-gate technology, which enables the device to operate with a lower power consumption while maintaining high switching speeds. The 5V supply voltage is standard for TTL logic, making this IC compatible with many other logic devices and systems.

Performance and Quality

ON Semiconductor ensures that the DM74LS10N meets rigorous quality standards, providing stable and consistent performance across the operating temperature range of 0°C to 70°C. The 14-pin DIP (Dual In-line Package) allows for easy integration into various circuit boards, with a through-hole mounting design that is suitable for prototyping and mass production environments.

Applications

The versatility of the DM74LS10N makes it suitable for a wide array of applications including:

  • Logic function synthesis
  • Control systems
  • Signal processing
  • Computer logic
  • Complex logic circuit implementation

With its combination of high-speed, low power, and reliable operation, the DM74LS10N from ON Semiconductor is an excellent choice for designers looking to implement efficient NAND logic functions in their digital systems. Its industry-standard footprint and pinout make it a go-to component for both new designs and replacements in existing systems.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess