EN
  • EN
  • DE

DM7438N

Part No DM7438N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE NAND 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Open Collector
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low -, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 22ns at 5V, 45pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 7438
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252269-DM7438N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM7438N CAD Model

Description

ON Semiconductor DM7438N Quad 2-Input NAND Gates with Open-Collector Outputs

The DM7438N is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and efficiency in digital electronics. This particular model is a part of the 7400-series of logic ICs, which are widely used in a variety of electronic applications due to their versatility and ease of use.

Featuring quad 2-input NAND gates with open-collector outputs, the DM7438N is designed for implementing logic functions that require the ability to sink current, such as driving LEDs, relays, or other high-current loads. The open-collector configuration allows for wired-AND logic functions, which is an important feature for various digital circuit designs.

Key Features:

  • Logic Type: NAND Gate
  • Number of Circuits: Four 2-Input Gates
  • Output Type: Open Collector
  • Supply Voltage: Typically 5V (4.75V to 5.25V operating range)
  • Operating Temperature: 0°C to +70°C
  • Package / Case: 14-DIP (0.300", 7.62mm)

The DM7438N operates at a standard 5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) power levels, and it can be easily interfaced with other TTL logic devices. Its operating temperature range of 0°C to +70°C ensures stable performance across various environmental conditions.

Enclosed in a 14-pin DIP (Dual In-line Package), the DM7438N is easy to install and solder onto printed circuit boards, and its pin configuration is industry-standard, which simplifies the integration process into existing designs. The device's robustness is further emphasized by its fast switching characteristics and high noise immunity, making it a reliable choice for critical digital logic applications.

Whether you're working on a complex digital system or a simple DIY project, the ON Semiconductor DM7438N offers a practical solution for implementing NAND gate logic with the added benefit of open-collector outputs. It's a testament to ON Semiconductor's commitment to providing high-quality components that meet the diverse needs of electronics designers and hobbyists alike.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess