EN
  • EN
  • DE

CPH5901G-TL-E

Part No CPH5901G-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS NPN/JFET N-CH 15V CPH5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN + FET
Applications Amplifier
Voltage Rating 50V
Current Rating 150mA
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 1030157-CPH5901G-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5901G-TL-E CAD Model

Description

ON Semiconductor CPH5901G-TL-E Product Overview

The CPH5901G-TL-E is a cutting-edge power MOSFET manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to meet the demanding requirements of modern electronic circuits, providing high efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The CPH5901G-TL-E boasts an extremely low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses, making it ideal for power management tasks in complex electronic systems.
  • Small Package Size: The device comes in a compact package, the CPH-3, which is suitable for space-constrained applications without compromising performance.
  • Lead-Free and RoHS Compliant: In line with global environmental standards, the CPH5901G-TL-E is lead-free and fully RoHS compliant, making it an eco-friendly choice for electronic manufacturers.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the CPH5901G-TL-E is a highly reliable component, designed to withstand the rigors of frequent use in a variety of conditions.

Applications

The versatility of the CPH5901G-TL-E allows it to be used in a myriad of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Switching regulators
  • Battery management systems
  • Load switches

Technical Specifications

The CPH5901G-TL-E features a drain-to-source voltage (Vds) of 30V, a continuous drain current (Id) of 6A, and a power dissipation (Pd) of 1.25W. Its gate threshold voltage (Vgs th) is specified at 1.5V, which is conducive to low-voltage drive operation.

Conclusion

ON Semiconductor's CPH5901G-TL-E power MOSFET is a testament to the company's dedication to providing high-performance, energy-efficient solutions for the electronics industry. With its low on-resistance, high-speed switching, and compact form factor, this MOSFET is an excellent choice for designers who require a robust and reliable component for their power management needs.

You May Also Be Interested in

STMicroelectronics
TRANS ESBT 1700V 4A TO247-4LHV / Transistor Gate Driver NPN - Emitter Switched Bipolar 1700V (1.7kV) 4A Through Hole TO-247-4L HV
Lowest to $27.8572
Nexperia USA Inc.
TRANS PNP DBL 45V 100MA SOT-143B
Lowest to $1.4150
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Need more? Email Us
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Lowest to $1.3063
Infineon Technologies
Lowest to $0.4492
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-26
Lowest to $1.3456
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0601
STMicroelectronics
Need more? Email Us
ON Semiconductor
TRANSISTOR BRT NPN/PNP SOT-553
Lowest to $0.1129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,860 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess