EN
  • EN
  • DE

LMN400B01-7

Part No LMN400B01-7
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description MCU LOAD SWITCH 400MA SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP Pre-Biased, N-Channel Pre-Biased
Applications Load Switch
Voltage Rating 50V PNP, 60V N-Channel
Current Rating 400mA PNP, 115mA
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 019553-LMN400B01-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMN400B01-7 CAD Model

Description

The LMN400B01-7 is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to meet the rigorous demands of modern electronic circuits, providing a reliable solution for a wide range of applications.

Key Features

  • High Performance: The LMN400B01-7 is engineered for optimal performance in various electronic applications. It offers excellent stability and reliability, making it suitable for high-demand environments.
  • Compact Design: With miniaturization being a key trend in electronics, this component boasts a compact footprint that allows for efficient use of space on printed circuit boards (PCBs).
  • Energy Efficiency: Designed with energy conservation in mind, the LMN400B01-7 operates with minimal power loss, contributing to the energy efficiency of the end product.
  • Robust Construction: The construction of the LMN400B01-7 ensures that it can withstand the stresses of everyday use, including exposure to temperature variations and mechanical shocks.

Applications

The versatility of the LMN400B01-7 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power management circuits
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that comply with international standards. The LMN400B01-7 is produced in facilities that are certified to ISO 9001:2015 and ISO 14001:2015, ensuring both quality and environmental management. Additionally, the product meets the RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly and safe for use in electronics marketed globally.

Ordering Information

The LMN400B01-7 is available for order now. Detailed specifications, pricing, and support resources can be found on the Diodes Incorporated website or by contacting their sales representatives. Ensure your designs are powered by quality and efficiency with the LMN400B01-7.

You May Also Be Interested in

ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0511
STMicroelectronics
TRANS ESBT 1700V 4A TO247-4LHV / Transistor Gate Driver NPN - Emitter Switched Bipolar 1700V (1.7kV) 4A Through Hole TO-247-4L HV
Lowest to $27.8572
Nexperia USA Inc.
TRANS PNP DBL 45V 100MA SOT-143B
Lowest to $1.4150
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.0831
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Panasonic
TRANS ARRAY NPN/CCD SSMINI-6
Need more? Email Us
Panasonic
TRANSISTOR PNP 20V SSMINI6-F3-B
Lowest to $0.1795
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.5239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,440 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess