EN
  • EN
  • DE

CPH3425-TL-E

Part No CPH3425-TL-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description NCH 4V DRIVE SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1052994-CPH3425-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3425-TL-E CAD Model

Description

The ON Semiconductor CPH3425-TL-E is a cutting-edge power MOSFET designed to deliver high-efficiency and reliability for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The CPH3425-TL-E boasts an extremely low on-resistance, which minimizes conduction losses and ensures efficient power management, making it ideal for energy-sensitive designs.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides improved performance in power conversion systems, contributing to overall system efficiency.
  • Low Gate Charge: With a low gate charge, the CPH3425-TL-E allows for faster switching speeds and reduced power consumption during operation, which is crucial for high-frequency power supplies.
  • Compact Design: Housed in a small flat-lead package, the CPH3425-TL-E is perfect for space-constrained applications, offering a compact solution without sacrificing performance.

Applications

The versatility of the CPH3425-TL-E MOSFET makes it suitable for a broad range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Battery Powered Devices
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The CPH3425-TL-E is characterized by its robust performance and technical specifications:

  • Drain-to-Source Voltage (VDSS): 30V
  • Continuous Drain Current (ID): 25A
  • Power Dissipation (PD): 30W
  • Operating Temperature Range: -55°C to +150°C

For designers and engineers looking for a reliable MOSFET that doesn't compromise on power or efficiency, the ON Semiconductor CPH3425-TL-E is an excellent choice. Its superior electrical characteristics ensure top-notch performance for the most demanding electronic systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,089 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess