EN
  • EN
  • DE

PIC16F1823T-E/SL

Part No PIC16F1823T-E/SL
Manufacturer Microchip Technology
Catalog Misc Products
Description 8/14-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833803-PIC16F1823T-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1823T-E/SL CAD Model

Description

Microchip Technology's PIC16F1823T-E/SL Microcontroller

The PIC16F1823T-E/SL is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and peripheral integration for a wide range of applications. This microcontroller is part of the PIC16F family, which is well-known for its ease of use and robust feature set, making it an ideal choice for both beginners and experienced developers alike.

At the heart of the PIC16F1823T-E/SL is a high-performance RISC CPU with a rich instruction set that allows for efficient program execution. The device operates at a maximum frequency of 32 MHz and is equipped with 3.5 KB of flash memory, providing ample space for application code. Additionally, it includes 128 bytes of EEPROM and 256 bytes of RAM, ensuring sufficient data storage for various tasks.

One of the standout features of this microcontroller is its integrated Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. This core architecture enables faster and more complex computations while maintaining low power consumption. The device also supports various power-saving modes, which are crucial for battery-operated and portable devices.

The PIC16F1823T-E/SL comes with a rich set of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement. It also has two PWM modules, a pair of comparators, and a USART module, which supports serial communication protocols such as RS-232, RS-485, and LIN for easy connectivity.

For enhanced system reliability, this microcontroller features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and a Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation under varying conditions.

The PIC16F1823T-E/SL is available in a 14-pin SOIC package, making it compact enough for space-constrained applications while still providing sufficient I/O ports for interfacing with sensors, actuators, and other electronic components. Its extended temperature range ensures reliable operation in environments with extreme temperature variations.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16F1823T-E/SL from Microchip Technology provides a cost-effective and feature-rich solution for your embedded design needs.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8298 $50.9364
38+ $2.6507 $100.7266
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2925 $252.1750
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess