EN
  • EN
  • DE

CM2021-02TR

Part No CM2021-02TR
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC HDMI TX PORT P/I3 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type HDMI Transmitter
Applications Consumer Electronics, DVD-RW Players, Set Top Box
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 050383-CM2021-02TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM2021-02TR CAD Model

Description

The CM2021-02TR from ON Semiconductor is a cutting-edge HDMI interface ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact solution is ideal for applications requiring high levels of circuit protection in a small footprint, making it perfect for the latest consumer electronics, including HDTVs, streaming devices, gaming consoles, and HDMI-enabled personal computers.

Key Features

  • ESD Protection: Provides robust ESD protection up to ±8 kV (Contact), ±15 kV (Air), exceeding the IEC 61000-4-2 standard.
  • Low Capacitance: With a dynamic resistance of 0.7 ohms and low capacitance, it ensures signal integrity for high-speed HDMI signals without significant attenuation.
  • Small Package: The CM2021-02TR comes in a small, lead-free, RoHS-compliant TDFN-10 package, optimizing board space and facilitating easy integration into existing designs.
  • Application Versatility: Designed to support HDMI 1.3, 1.4, and 2.0 standards, it is versatile for a range of high-definition audio and video applications.

Applications

The device is suitable for a variety of applications where HDMI connectivity is a critical component. This includes:

  • Flat-panel HDTVs and computer monitors
  • Digital video recorders and set-top boxes
  • Blu-ray players and gaming consoles
  • Audio/Video receivers
  • Mobile, tablet, and laptop docking stations

Technical Specifications

Parameter Value Channels 2 ESD Protection Level ±8 kV (Contact), ±15 kV (Air) Package TDFN-10 Mounting Type Surface Mount

The CM2021-02TR is a reliable and efficient solution for designers looking to enhance the ESD protection of their HDMI interfaces. Its superior performance, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for safeguarding sensitive electronic components in high-speed data environments.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8523 $59.6610
170+ $0.6994 $118.8980
260+ $0.6775 $176.1500
355+ $0.6557 $232.7735
460+ $0.6338 $291.5480
610+ $0.5683 $346.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess