Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer ON Semiconductor
Win Source Part Number 242539-CM2009-00QS
Popularity Low
Supply and Demand Status Limited
Family Name CM2009-00QS
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM2009-00QS CAD Model

Description

The CM2009-00QS by ON Semiconductor is a cutting-edge EMI filter specifically designed for applications requiring signal line protection. Integrated with ESD protection, this device ensures the integrity and functionality of electronic components in environments where electromagnetic interference (EMI) could otherwise cause significant disruption.

Key Features

  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, the CM2009-00QS safeguards sensitive circuitry against static electricity and other ESD events.
  • High-Frequency Filtering: This component is optimized for filtering out unwanted high-frequency noise, ensuring a clean signal for reliable operation of electronic systems.
  • Compact Design: The small package size makes it an ideal choice for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Insertion Loss: The device maintains signal integrity by exhibiting low insertion loss, which is critical for maintaining the performance of the signal line it protects.
  • High Attenuation: It offers high attenuation in the targeted frequency range, reducing the possibility of EMI-induced errors in electronic systems.

Applications

The CM2009-00QS is versatile and can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Notebook and Desktop Computers
  • Portable Electronics
  • Digital Cameras and Camcorders
  • MP3 Players

Technical Specifications

Some of the technical specifications for the CM2009-00QS include:

  • Channel Number: 9
  • Package / Case: 16-UQFN
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C

The CM2009-00QS from ON Semiconductor is an excellent choice for designers looking to enhance the EMI and ESD robustness of their electronic systems. Its blend of high-frequency filtering, ESD protection, and compact form factor makes it a valuable addition to any design where signal integrity and component protection are paramount.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR ETHERNET POE 90V 100A
Lowest to €2.2074
ECAD model for SEP0900Q38CB
Littelfuse Inc.
SPD MOD 3P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-3P0-R
Littelfuse Inc.
SPD MOD 1P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-1P0-R
IXYS
TVS DEVICE MIXED 900V FP-CASE
Need more? Email Us
ECAD model for IXBOD1-09
Littelfuse Inc.
SPD MOD 1P+1 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-1P1-R
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Littelfuse Inc.
SPD MOD 4P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-4P0-R
Littelfuse Inc.
SPD MOD 3P+0 1500VDC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-PV15-3P0-R
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
ECAD model for ADG466BN

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention