EN
  • EN
  • DE

CD4007CN

Part No CD4007CN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3V ~ 15V
Resolution 3
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 4007
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 240295-CD4007CN
Popularity Low
Supply and Demand Status Limited
Family Name CD4007
Introduction Date January 28, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD4007CN CAD Model

Description

ON Semiconductor CD4007CN Product Overview

The ON Semiconductor CD4007CN is a versatile and widely used CMOS Dual Complementary Pair Plus Inverter integrated circuit. This IC is particularly renowned for its robustness and flexibility, making it an ideal choice for a multitude of electronic applications ranging from logic circuit designs to analog signal processing.

Key Features

  • Versatile Functionality: The CD4007CN consists of three pairs of complementary MOSFETs that can be configured in various ways to create inverters, buffers, and a multitude of different logic gates such as NAND, NOR, and XOR, providing a high level of design flexibility.
  • High Voltage Operation: It is designed to operate with a power supply range from 3V to 18V, accommodating a wide array of applications that require different voltage levels.
  • Low Power Consumption: As a CMOS device, it offers the advantage of low power consumption, which is crucial for battery-powered devices and energy-efficient designs.
  • Wide Operating Temperature Range: The CD4007CN can operate over a temperature range of -55°C to +125°C, making it suitable for use in harsh environments and industrial applications.

Applications

  • Logic circuit design and implementation
  • Analog signal processing
  • Oscillator circuits
  • Amplifiers and analog switches
  • Prototype development and educational projects

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CD4007CN is no exception. It is fabricated with high-grade materials and subjected to rigorous testing to ensure reliability and performance consistency. This integrated circuit is a dependable component for both commercial and industrial applications.

Conclusion

In summary, the ON Semiconductor CD4007CN is a highly functional and reliable IC that offers designers the flexibility to implement a wide range of electronic functions. With its capability to operate at various voltages and temperatures, coupled with its low power consumption, the CD4007CN stands out as a practical choice for designers looking to create efficient and resilient electronic systems.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess