The CAT93HC46JI-TE13 is a high-performance, 1K-bit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) component from ON Semiconductor, designed for a wide range of applications requiring efficient non-volatile memory storage. This integrated circuit is part of the CAT93HC series, known for its reliability and ease of use.
Key Features:
- Memory Size: 1K-bit (128 x 8 or 64 x 16-bit organization) which allows for flexible data storage options to suit various application needs.
- Interface: The device operates via a simple 3-wire serial interface which is compatible with most microcontrollers, making it easy to integrate into a wide range of systems.
- Operating Voltage: The CAT93HC46JI-TE13 functions within a voltage range of 2.5V to 5.5V, providing versatility for both low and standard voltage operations.
- Write Cycle Time: It offers a fast write cycle time of 5 ms max, enabling quick data updates and minimizing downtime in applications.
- Endurance: The EEPROM boasts an impressive endurance of 1,000,000 program/erase cycles, ensuring long-term reliability and stability for data storage.
- Data Retention: With a data retention period of 100 years, this device guarantees the preservation of data over an extended period, making it ideal for applications where data integrity over time is crucial.
- Package: The component is available in a JEDEC standard 8-lead SOIC package, making it suitable for PCBs with limited space.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance under harsh environmental conditions.
Applications:
The CAT93HC46JI-TE13 is versatile enough to be used in a variety of applications, including but not limited to:
- Portable electronic devices
- Industrial controls
- Medical devices
- Automotive systems
- Consumer electronics
With its robust feature set, the CAT93HC46JI-TE13 from ON Semiconductor is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution. Its small form factor, coupled with high durability and long data retention capabilities, make it an ideal component for a multitude of electronic systems.