EN
  • EN
  • DE

CAT93C86WI-G

Part No CAT93C86WI-G
Manufacturer ON Semiconductor
Catalog Memory
Description CAT93C86 - 16-KBit Microwire Ser / EEPROM Memory IC 16Kbit Microwire 3 MHz 100 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 1K x 16, 2K x 8
Memory Interface Microwire
Clock Frequency 3 MHz
Access Time 100 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1,202 pcs
Win Source Part Number 1051276-CAT93C86WI-G
Ultra Librarian 3D Model Ultra Librarian CAT93C86WI-G CAD Model

Description

ON Semiconductor CAT93C86WI-G Product Overview

The CAT93C86WI-G is a high-performance, 16-Kb Microwire Serial EEPROM from ON Semiconductor, a leading provider in the semiconductor industry. This device offers a robust storage solution for applications requiring low-power and high endurance. It has been engineered to provide an efficient and reliable means of data storage, with a focus on ease of integration into various electronic systems.

Key Features

  • Memory Size: The CAT93C86WI-G comes with 16-Kb of EEPROM memory, providing ample space for calibration data, device configuration, and identification information.
  • Interface: It utilizes the industry-standard 3-wire Microwire Serial Interface, which ensures compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage Range: This device operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3V and 5V systems.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick updates to stored data.
  • Endurance: High endurance with 1,000,000 program/erase cycles ensures long-term reliability of the EEPROM memory.
  • Data Retention: Offers a data retention period of 100 years, guaranteeing the preservation of data over an extensive period.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to mount on PCBs.

Applications

The CAT93C86WI-G is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Telecommunication infrastructure
  • Portable devices

Conclusion

ON Semiconductor's CAT93C86WI-G Serial EEPROM is a reliable and efficient solution for designers looking to implement non-volatile memory storage in their systems. Its robust feature set, including a wide voltage range, high endurance, and long data retention, make it an ideal choice for a multitude of applications that require dependable and persistent memory storage.

You May Also Be Interested in

Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess