EN
  • EN
  • DE

CAT93C86KI

Part No CAT93C86KI
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Description EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC EIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963087-CAT93C86KI
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C86KI CAD Model

Description

ON Semiconductor CAT93C86KI Microchip Overview

The ON Semiconductor CAT93C86KI is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip designed for a wide range of data storage applications where dependable and low-power non-volatile memory storage is crucial. This microchip is part of ON Semiconductor's CAT93Cxx series, which is known for its reliability and performance in storing configuration data, calibration information, and various other types of data that must survive power cycles.

Key Features

  • Memory Size: The CAT93C86KI offers a generous 16-Kb storage capacity, providing ample space for your data storage needs.
  • Organization: The memory is organized as 1024 words of 16 bits each (1024 x 16), which allows for efficient data management and retrieval.
  • Interface: It features a simple and versatile serial interface that supports the SPI (Serial Peripheral Interface) protocol, making it easy to integrate into various microcontroller-based systems.
  • Operating Voltage: The device operates over a wide voltage range from 2.5V to 5.5V, accommodating various system power requirements and ensuring compatibility with both 3V and 5V systems.
  • Write Protection: To prevent accidental data corruption, the CAT93C86KI includes write protection mechanisms such as hardware and software write protect options.
  • Speed: Fast write cycle times of typically 5 ms make the chip suitable for applications requiring quick data updates.
  • Temperature Range: The device is operational across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The CAT93C86KI is available in an 8-pin SOIC package, which is a compact and space-saving option for PCB designs.

Applications

The CAT93C86KI is ideal for a variety of applications that require reliable and long-term data storage. It is commonly used in:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable electronic devices
  • Networking equipment

With its robust feature set and ON Semiconductor's commitment to quality, the CAT93C86KI EEPROM is a smart choice for designers looking to add non-volatile memory to their electronic products.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,646 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess