EN
  • EN
  • DE

CAT885ZI-SA-GT3

Part No CAT885ZI-SA-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVSR 5CH 2.87/1.68V 8MSOP / Power Supply Supervisory 1.8V/2.5V/3V/3.3V/5V 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70 ms Minimum
Voltage - Threshold 1.68V, 2.87V, Adj, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 771212-CAT885ZI-SA-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT885
Introduction Date May 05, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT885ZI-SA-GT3 CAD Model

Description

The CAT885ZI-SA-GT3 from ON Semiconductor is a precision voltage supervisor IC designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. Ensuring reliable operation and system integrity, this IC is an essential component for applications that require high levels of stability and accuracy in power supply monitoring.

Key Features

  • Voltage Threshold Accuracy: The device features a tight threshold voltage accuracy of ±2%, which is critical for systems that cannot tolerate deviations in power supply levels.
  • Low Power Consumption: With a quiescent current of just 20 µA, the CAT885ZI-SA-GT3 is an energy-efficient solution for power-sensitive applications.
  • Reset Time Delay: It offers a programmable delay time through an external capacitor, giving designers flexibility to tailor the reset assertion time as per their system requirements.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered with an external button or signal.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range from 1.0V to 10V, accommodating various digital systems and applications.
  • Temperature Range: It is designed to function across an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The CAT885ZI-SA-GT3 is suitable for a wide range of applications, including:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Embedded systems

Conclusion

With its precise monitoring capabilities and low power consumption, the CAT885ZI-SA-GT3 from ON Semiconductor is an excellent choice for designers looking to enhance system stability and reliability. Its programmable delay and manual reset features offer additional control to maintain the integrity of the digital systems it monitors.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
MaxLinear Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7619 $53.3330
160+ $0.6252 $100.0320
250+ $0.6057 $151.4250
345+ $0.5861 $202.2045
445+ $0.5666 $252.1370
595+ $0.5080 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess