EN
  • EN
  • DE

M471B5173DB0-CK0

Part No M471B5173DB0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947707-M471B5173DB0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5173DB0-CK0 CAD Model

Description

The Samsung M471B5173DB0-CK0 is a 4GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module) designed for use in laptops and other small form factor devices. This memory module provides a performance upgrade for compatible systems, allowing for smoother multitasking and faster application loading times.

Applications

  • Laptops: Specifically designed for use in laptops requiring DDR3L SODIMM memory.
  • Notebooks: Compatible with various notebook models that support DDR3L SODIMM modules.
  • Small Form Factor PCs: Suitable for compact desktop computers that utilize SODIMM memory.
  • All-in-One PCs: Can be used to upgrade the memory in all-in-one computer systems.

Features

  • 4GB Capacity: Provides ample memory for everyday computing tasks and multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, resulting in reduced power consumption and heat generation.
  • SODIMM Form Factor: Compact design suitable for laptops and small form factor systems.
  • 1600MHz Clock Speed: Ensures fast data transfer rates and improved system performance.
  • PC3L-12800: Complies with the PC3L-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing significant performance slowdown.
  • Faster Application Loading: Reduces the time it takes to launch and load applications.
  • Enhanced System Responsiveness: Improves the overall responsiveness of the system, making it feel snappier and more efficient.
  • Reduced Power Consumption: DDR3L technology lowers power consumption, extending battery life in laptops.
  • Increased System Stability: High-quality components and rigorous testing ensure reliable performance and stability.

Additional Details

The Samsung M471B5173DB0-CK0 is manufactured using high-quality components and undergoes thorough testing to ensure compatibility and reliability. It is designed to meet the demanding requirements of modern computing and provides a cost-effective way to improve system performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The specific timings for this module are typically CL11, which provides a balance between performance and stability. The memory chips are organized in a single-rank configuration, further optimizing performance for many common applications. It's crucial to check your system's specifications to ensure compatibility with DDR3L SODIMM modules before purchasing.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess