EN
  • EN
  • DE

CAT5110TBI-50-T3

Part No CAT5110TBI-50-T3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 32TAP SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-6
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name CAT5110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 5110TBI-50-T3, CAT5110TBI-50-T3DKR, CAT5110TBI50T3, CAT5110TBI-50-T3CT, CAT5110TBI-50-T3TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865812-CAT5110TBI-50-T3
Ultra Librarian 3D Model Ultra Librarian CAT5110TBI-50-T3 CAD Model

Description

The CAT5110TBI-50-T3 is a precision digital potentiometer designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This digital potentiometer, also known as a digipot, serves as an ideal solution for applications requiring accurate resistance tuning. It is commonly used in calibration and adjustment functions within electronic circuits, providing a digital alternative to mechanical potentiometers.

Key Features

  • Resistance Value: This device offers a 50 kΩ end-to-end resistance value, making it suitable for a wide range of applications that require a mid-range resistance value.
  • Resolution: It features a 256-position resolution, providing fine adjustment capability for precise control over the resistance setting.
  • Interface: The CAT5110TBI-50-T3 utilizes a simple up/down interface for ease of use, allowing users to increment or decrement the wiper position with minimal control lines.
  • Supply Voltage: It operates with a supply voltage range of 2.5V to 6V, accommodating various circuit designs and power requirements.
  • Packaging: The device comes in a compact, RoHS-compliant, 8-pin TSSOP package, ensuring it occupies minimal space on a printed circuit board (PCB).
  • Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +85°C, making it reliable in harsh environments.

Applications

The versatility of the CAT5110TBI-50-T3 allows it to be used in various applications, including:

  • Adjustable power supplies
  • Automotive electronics
  • Consumer electronics
  • Portable devices and instrumentation
  • Gain control and offset adjustment in amplifiers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The CAT5110TBI-50-T3 digital potentiometer is no exception, offering reliability and performance for critical applications. It is a testament to ON Semiconductor's dedication to innovation and excellence in the field of electronic components.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess