EN
  • EN
  • DE

AD9557BCPZ

Part No AD9557BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Dual Input Multiservice
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH
Input CMOS, LVDS, LVPECL
Output CMOS, HSTL, LVDS
Number of Circuits 1
Frequency - Max 1.25GHz
Operating Supply Voltage 1.71 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1139125-AD9557BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9557
Introduction Date October 10, 2011
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9557BCPZ CAD Model

Description

Product Overview: AD9557BCPZ by Analog Devices Inc.

The AD9557BCPZ is a state-of-the-art clock generator and translator from the renowned manufacturer, Analog Devices Inc. This device is engineered to provide a high degree of frequency flexibility and jitter management, making it an ideal solution for communication infrastructure, data conversion, and instrumentation applications.

Key Features

  • Multi-Service Line Card Clocking: The AD9557BCPZ is designed to support a wide range of communication standards, ensuring its versatility in multi-service platforms.
  • Dual PLL Architecture: It incorporates a dual Phase-Locked Loop (PLL) design, which enables the generation of a low-jitter, high-frequency output clock from a lower frequency reference input.
  • Input Frequency Range: The device accepts input frequencies from 1 Hz to 750 MHz, covering a broad spectrum of clocking needs.
  • Output Frequency Range: It can generate output frequencies up to 1.5 GHz, making it suitable for high-speed data processing and transfer applications.
  • Programmable Loop Bandwidth: The loop bandwidth is programmable, allowing for optimization of jitter performance based on the specific requirements of the application.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9557BCPZ operates with low power consumption, reducing the thermal footprint in system designs.

Applications

  • Wireless and Wired Telecommunication Systems
  • Networking Equipment and Routers
  • High-Speed Data Acquisition Systems
  • Test and Measurement Instruments

Package and Quality

The AD9557BCPZ is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for surface mount technology (SMT). Analog Devices Inc. ensures that this product meets rigorous quality standards, providing reliable performance for critical system applications.

With its robust feature set and flexible capabilities, the AD9557BCPZ by Analog Devices Inc. stands out as a superior choice for designers looking to address complex clocking challenges in modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6450 $55.9350
7+ $15.2985 $107.0895
11+ $14.8204 $163.0244
14+ $14.3423 $200.7922
19+ $13.8642 $263.4198
25+ $12.4300 $310.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess