EN
  • EN
  • DE

AD8403ARZ1

Part No AD8403ARZ1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 1k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±33%
Temperature Coefficient 700 ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number AD8403
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1138548-AD8403ARZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8403ARZ1 CAD Model

Description

The AD8403ARZ1 from Analog Devices Inc. is a state-of-the-art digital potentiometer that offers optimal performance for a wide range of applications. This integrated circuit (IC) is designed to effectively replace mechanical potentiometers and trim resistors in your electronic designs, providing precise and reliable electronic adjustment.

Key Features

  • Resolution: The AD8403ARZ1 features a 1-channel, 8-bit resolution, allowing for fine incremental adjustments with 256 distinct positions for setting the resistance value.
  • End-to-End Resistance: It offers a nominal resistance of 1 kΩ, providing a broad range of adjustability for various applications.
  • Interface: It comes with a versatile SPI (Serial Peripheral Interface) that ensures easy communication with microcontrollers and other digital systems.
  • Package: Encased in a compact SOP (Small Outline Package), the AD8403ARZ1 is designed for space-saving on printed circuit boards and is ideal for automated assembly processes.
  • Supply Voltage: Operating with a supply voltage range of 2.7V to 5.5V, this digital potentiometer is suitable for both low-power and standard applications.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD8403ARZ1 is no exception, offering excellent temperature stability and performance over time.

Applications

The versatility of the AD8403ARZ1 makes it an excellent choice for various applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio control systems
  • Automotive electronics
  • Industrial automation systems

Conclusion

The AD8403ARZ1 from Analog Devices Inc. is a robust and precise digital potentiometer that offers designers a reliable and flexible solution for electronic adjustments. With its high-resolution, broad resistance range, and easy interfacing capabilities, it stands as an essential component for modern electronic systems requiring variable resistance settings.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess