EN
  • EN
  • DE

CLA1B-WKW-XD0F0E33

Part No CLA1B-WKW-XD0F0E33
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED CLA1B COOL WHT 75CRI 4PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color White, Cool
Flux @ 25°C, Current - Test 10 lm (6 lm to 14 lm)
Current - Test 30mA
Forward Voltage 3.2V
Lumens/Watt @ Current - Test 105 lm/W
CRI (Color Rendering Index) 75
Current - Max 80mA
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package 4-PLCC
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 120°C/W
Win Source Part Number 013158-CLA1B-WKW-XD0F0E33
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CLA1B-WKW-XD0F0E33 CAD Model

Description

CLA1B-WKW-XD0F0E33 LED Component

The CLA1B-WKW-XD0F0E33 is a versatile LED designed to deliver high output illumination while optimizing energy consumption. Its sophisticated design makes it suitable for a broad range of lighting solutions.

  • Applications:
  • Outdoor lighting
  • Commercial display panels
  • Industrial machine indicators
  • Custom LED applications
  • Electronic novelty items
  • Features and Benefits:
  • Small footprint for space-saving designs
  • Excellent light distribution
  • Low thermal output
  • Sturdy against harsh environmental conditions
  • Flexible integration with existing systems

Engineers and developers will find the CLA1B-WKW-XD0F0E33 LED a reliable and cost-effective choice for various lighting and indicator solutions worldwide.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess