EN
  • EN
  • DE
  • IT

CAT4104V-GT3

Part No CAT4104V-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description 700 mA Quad Channel Constant Current LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 25V
Output Current per Channel 175mA
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1159052-CAT4104V-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT4104
Introduction Date February 26, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAT4104V-GT3 CAD Model

Description

ON Semiconductor CAT4104V-GT3 LED Driver IC

The CAT4104V-GT3 from ON Semiconductor is a high-efficiency, quad-channel, constant-current sink LED driver designed to provide a simple solution for driving multiple LEDs in series. This integrated circuit is ideal for LED backlighting applications in TVs, monitors, and a variety of lighting scenarios that demand uniform brightness and a compact design.

Key Features:

  • Output Current Regulation: The device offers precise current regulation of ±10%, ensuring consistent brightness for LEDs, which is crucial for applications where uniform output is essential.
  • High Channel Count: With four integrated channels, the CAT4104V-GT3 can drive multiple LEDs, reducing the number of components required for multi-LED arrays.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in various applications with different power supplies.
  • Low Dropout Voltage: The low dropout voltage of the device minimizes power loss and improves efficiency, which is beneficial in battery-powered or energy-sensitive applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and reliability of both the driver and the LEDs it controls.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, which allows for adjustable brightness levels, contributing to energy savings and dynamic lighting effects.

Applications:

The CAT4104V-GT3 is suitable for a wide range of applications that include, but are not limited to:

  • LED Backlighting for LCD TVs and Monitors
  • General Purpose LED Illumination
  • Automotive Interior or Indicator Lighting
  • Portable Devices and Battery-operated Systems
  • Signage and Decorative LED Lighting

With its compact SOT-23-6 package, the CAT4104V-GT3 is a space-saving solution that simplifies the design and manufacturing process for LED driving applications. ON Semiconductor's commitment to quality ensures that the CAT4104V-GT3 provides a reliable, efficient, and high-performance lighting solution for a multitude of LED applications.

You May Also Be Interested in

Texas Instruments
Lowest to $0.8411
Micrel
Lowest to $22.0844
NXP / Nexperia
Lowest to $0.7321
Lumissil Microsystems
AUDIO MODULATED 144 DOT LED DRIV
Lowest to $0.8284
ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
STMicroelectronics
HIGH VOLTAGE LED DRIVER
Lowest to $1.6274
Texas Instruments
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Lowest to $2.1188
Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.2953
National Semiconductor (TI)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9265 $60.2225
150+ $0.7603 $114.0450
230+ $0.7365 $169.3950
315+ $0.7127 $224.5005
410+ $0.6889 $282.4490
545+ $0.6177 $336.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,471 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess