EN
  • EN
  • DE

CAT4026V-T1

Part No CAT4026V-T1
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Number of Outputs 6
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 123738-CAT4026V-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Lighting, Consumer Electronics, Portable Devices
Family Name CAT4026
Introduction Date January 28, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAT4026V-T1 CAD Model

Description

ON Semiconductor CAT4026V-T1 High-Efficiency LED Driver

The CAT4026V-T1 from ON Semiconductor is a state-of-the-art LED driver designed to cater to the needs of modern lighting solutions. This LED driver is tailored to provide high efficiency and reliability for a wide range of applications, including but not limited to, automotive lighting, LCD backlighting, and general illumination.

Key Features:

  • High Efficiency: The device boasts an impressive efficiency level, ensuring minimal power loss during operation and a cooler running system, which can result in a longer lifespan for your LED setup.
  • Adjustable Output Current: It offers an adjustable output current, which allows for fine-tuning of the LED brightness to match specific application requirements.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the CAT4026V-T1 safeguards against overheating, providing a reliable and safe operation under various conditions.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in a plethora of electrical environments and systems.
  • PWM Dimming Capability: The driver supports Pulse Width Modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs.

Applications:

  • Automotive exterior and interior lighting
  • LED backlighting for LCD displays
  • General purpose LED illumination
  • Portable and battery-powered lighting systems

ON Semiconductor's CAT4026V-T1 is not only efficient and versatile but also easy to implement in a variety of lighting designs. Its compact package and the ability to drive multiple LEDs in series add to its appeal for designers looking to create compact and energy-efficient lighting solutions. With its robust design and comprehensive protection features, the CAT4026V-T1 is an excellent choice for your next high-performance LED driving application.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5766 $63.0640
90+ $1.2936 $116.4240
140+ $1.2532 $175.4480
195+ $1.2128 $236.4960
250+ $1.1723 $293.0750
330+ $1.0511 $346.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess