EN
  • EN
  • DE

CAT4016VS-T2

Part No CAT4016VS-T2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 80MA 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 80mA
Frequency 25MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 122287-CAT4016VS-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4016VS-T2 CAD Model

Description

The CAT4016VS-T2 from ON Semiconductor is a high-performance, 16-channel constant-current sink LED driver designed for a variety of lighting applications. This versatile component is ideal for LED billboard displays, LED signage, and general-purpose LED lighting systems that require precise current control to ensure uniform brightness across multiple LEDs.

Key Features

  • 16-Channel Output: Each channel can sink up to 120 mA, allowing for control of multiple LEDs with a single driver.
  • Current Matching: Superior inter-channel and chip-to-chip accuracy (±3%) ensures consistent brightness and color for all LEDs, which is critical for high-quality visual displays.
  • Wide Operating Voltage Range: The device operates from a 3 V to 5.5 V supply, making it suitable for use with a variety of power sources.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection enhances the reliability and longevity of both the driver and the LEDs it controls.
  • Serial Interface: The CAT4016VS-T2 features a serial interface for communication, which reduces wiring complexity and allows multiple devices to be cascaded for extended control of large LED arrays.

Applications

The CAT4016VS-T2 is a versatile LED driver that can be used in a wide range of applications, including:

  • LED Video Displays
  • Message Boards
  • Commercial and Industrial Lighting
  • Architectural Lighting
  • Automotive Interior and Exterior Lighting

Product Specifications

Parameter Value
Output Channels 16
Output Current per Channel Up to 120 mA
Supply Voltage Range 3 V to 5.5 V
Thermal Shutdown Yes
Interface Serial

With its robust feature set, the CAT4016VS-T2 is a reliable choice for engineers and designers looking to create sophisticated LED lighting solutions with consistent performance and ease of integration.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess