EN
  • EN
  • DE

AR0130CSSC00SPBA0-DR1

Part No AR0130CSSC00SPBA0-DR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1.2MP 1/3 CIS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 3.75μm x 3.75μm
Active Pixel Array 1280H x 960V
Frames per Second 45
Supply Voltage - Operating 2.8 V to 13 V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 1018403-AR0130CSSC00SPBA0-DR1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AR0130CSSC00SPBA0-DR1 CAD Model

Description

ON Semiconductor AR0130CSSC00SPBA0-DR1 CMOS Image Sensor

The ON Semiconductor AR0130CSSC00SPBA0-DR1 is a high-performance 1/3-inch CMOS digital image sensor boasting a resolution of 1.2 megapixels. Engineered with ON Semiconductor's advanced pixel technology, this sensor delivers exceptional image quality and low-light performance, making it an ideal solution for a wide range of applications including surveillance, automotive, industrial, and medical imaging systems.

Key Features:

  • Resolution: The sensor provides a resolution of 1280 x 960 pixels, capturing detailed images with precision and clarity.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, the AR0130CSSC00SPBA0-DR1 achieves a perfect balance between high resolution and sensitivity.
  • Frame Rate: It supports a maximum frame rate of 45 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Shutter: The sensor features an electronic rolling shutter with global reset release, which minimizes image distortion when capturing fast-moving objects.
  • Dynamic Range: It offers an outstanding dynamic range, which ensures excellent image quality even in challenging high-contrast lighting conditions.
  • Sensitivity: The high sensitivity of the sensor allows for exceptional performance in low-light environments, which is crucial for surveillance and security applications.
  • Interface: The AR0130CSSC00SPBA0-DR1 is equipped with a simple two-wire serial interface for easy integration and configuration.

Applications:

This versatile image sensor can be used in a variety of applications, including:

  • Security and surveillance cameras
  • Automotive imaging systems
  • Industrial machine vision
  • Medical diagnostic equipment
  • Unmanned aerial vehicles (UAVs)

The AR0130CSSC00SPBA0-DR1 from ON Semiconductor represents a blend of performance, reliability, and versatility, making it a top choice for designers looking to enhance their imaging solutions with a sensor that can deliver high-quality images across a range of conditions and applications.

You May Also Be Interested in

ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3739 $62.2434
14+ $8.5119 $119.1666
22+ $8.2459 $181.4098
29+ $7.9799 $231.4171
38+ $7.7139 $293.1282
51+ $6.9159 $352.7109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess