EN
  • EN
  • DE

CAT28C256H13I15

Part No CAT28C256H13I15
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28TSOP  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 5ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number CAT28C256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAT28C256H13I-15-ND,CAT28C256H13I-15
Standard Package 234
Win Source Part Number 1013805-CAT28C256H13I15
Ultra Librarian 3D Model Ultra Librarian CAT28C256H13I15 CAD Model

Description

ON Semiconductor's CAT28C256H13I15: High-Performance EEPROM

The CAT28C256H13I15 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip brought to you by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular EEPROM model offers 256 Kilobits of memory, providing ample storage for your firmware, calibration data, or small application code. It is designed to cater to a variety of applications, including but not limited to, automotive, industrial control systems, and consumer electronics.

Key Features

  • Memory Size: The device boasts a memory size of 256K (32K x 8), allowing for significant storage capacity for various applications.
  • High-Speed Operation: It operates at high speeds, with fast access times that are crucial for performance-critical applications.
  • Low Power Consumption: The CAT28C256H13I15 is designed for low power consumption, making it an ideal choice for battery-powered devices.
  • Extended Temperature Range: This EEPROM can operate over an extended temperature range, making it suitable for harsh environments.
  • Write Protection: It features hardware and software write protection, including a write protect pin and write disable instructions for data security.
  • Endurance: The device offers high endurance with a minimum of 100,000 write cycles, ensuring reliability over the product's lifespan.
  • Data Retention: It provides long-term data retention, typically retaining data for a minimum of 10 years, which is essential for applications where data integrity is paramount.

Applications

The versatility of the CAT28C256H13I15 makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems where long-term reliability and endurance are required.
  • Industrial control systems that demand consistent performance and data integrity.
  • Consumer electronics where the balance between power efficiency and performance is necessary.

Overall, the CAT28C256H13I15 from ON Semiconductor represents a robust and reliable EEPROM solution for designers and engineers looking to implement non-volatile memory storage in their systems. Its combination of capacity, speed, and durability makes it a top choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7778 $101.3346
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess