EN
  • EN
  • DE

ATMXT2405T2-C2U

Part No ATMXT2405T2-C2U
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818042-ATMXT2405T2-C2U
Ultra Librarian 3D Model Ultra Librarian ATMXT2405T2-C2U CAD Model

Description

The ATMXT2405T2-C2U is a touchscreen controller from Microchip (formerly Atmel), belonging to the maXTouch® family. This controller is designed to provide accurate and responsive touch input for medium-sized displays, commonly found in automotive, industrial, and consumer applications. It is characterized by its robust performance, noise immunity, and support for various advanced features.

Applications:

  • Automotive Touchscreen Displays: Infotainment systems, center stack displays, and navigation systems in vehicles.
  • Industrial HMIs: Human-machine interfaces for industrial equipment, control panels, and automation systems.
  • Medical Devices: Touchscreen interfaces for medical equipment and diagnostic tools.
  • Consumer Electronics: Tablets, portable gaming devices, and other touchscreen-based consumer products.

Features:

  • Multi-Touch Support: Enables simultaneous touch input for advanced gesture recognition and multi-finger operations.
  • Glove Touch: Allows users to interact with the touchscreen while wearing gloves, suitable for industrial and medical environments.
  • Hover Detection: Detects the presence of a finger or stylus above the screen, enabling hover-based interactions.
  • Water Rejection: Minimizes false touch detections caused by water droplets or moisture on the screen.
  • Noise Robustness: Provides reliable touch performance in noisy electrical environments.
  • High Accuracy and Linearity: Delivers precise and accurate touch input across the entire display area.
  • Fast Response Time: Ensures quick and responsive touch interactions for a seamless user experience.

Benefits:

  • Enhanced User Experience: Accurate, responsive, and feature-rich touch input improves the overall user experience.
  • Reliable Operation: Robust design and noise immunity ensure reliable performance in demanding environments.
  • Versatile Applications: Supports a wide range of applications, from automotive to industrial and consumer electronics.
  • Simplified Integration: Comprehensive software tools and support resources simplify the integration process.

The ATMXT2405T2-C2U uses a self-capacitance touch sensing technology to detect touch events. The controller is typically connected to a touch sensor via a flexible printed circuit (FPC) cable and communicates with the host processor using an I2C or SPI interface. It supports various touch sensor designs and can be configured to meet the specific requirements of different applications. The advanced features and robust performance of this touchscreen controller make it an excellent choice for demanding touch-based applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess