EN
  • EN
  • DE

CAT25C32VI-1.8-TE13

Part No CAT25C32VI-1.8-TE13
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1051136-CAT25C32VI-1.8-TE13
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C32VI-1.8-TE13 CAD Model

Description

The CAT25C32VI-1.8-TE13 from ON Semiconductor is a robust, high-performance 32-Kb SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide reliable data storage and retrieval in a wide range of applications. This EEPROM device operates on a power supply range of 1.8V to 5.5V, making it suitable for low-power and battery-powered applications.

Key Features

  • Memory Size: 32-Kb (4,096 x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Supply Voltage Range: 1.8V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Write Cycle Time: 5 ms (typical)
  • Data Retention: 100 years
  • Endurance: 1,000,000 program/erase cycles
  • Packaging: TSSOP-8
  • Part Number: CAT25C32VI-1.8-TE13

Applications

The CAT25C32VI-1.8-TE13 is ideal for a variety of applications that require reliable non-volatile memory storage. Its applications include, but are not limited to:

  • Portable electronic devices
  • Industrial and medical equipment
  • Automotive systems
  • Data loggers
  • Smart cards
  • Networking equipment
  • Consumer electronics

Product Advantages

This EEPROM device offers several advantages for system designers. Its low-power operation helps prolong battery life in portable devices, while the wide operating voltage range provides flexibility in different system designs. The high endurance and data retention capabilities ensure the reliability and longevity of the memory storage. Additionally, the SPI interface allows for simple integration into existing designs with minimal additional components.

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the CAT25C32VI-1.8-TE13 is no exception. This EEPROM device has been rigorously tested to meet the high standards expected from ON Semiconductor products, ensuring stable performance over its lifetime.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess