EN
  • EN
  • DE

CAT25C256KE

Part No CAT25C256KE
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Memory Size 16 kB
Operating Supply Voltage 6 V
RoHS Non-Compliant
Win Source Part Number 992156-CAT25C256KE
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C256KE CAD Model

Description

ON Semiconductor CAT25C256KE SPI Serial EEPROM

The CAT25C256KE is a 256-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by ON Semiconductor. This high-quality memory component is designed to provide a robust storage solution for a wide range of applications. The device is organized as 32,768 words of 8 bits each, enabling ample space for non-volatile storage of user-defined data.

One of the key features of the CAT25C256KE is its compatibility with the Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and seamless integration with microcontrollers and processors. The device supports the standard SPI protocol with clock frequencies up to 20 MHz, allowing for rapid access to stored data when performance is critical.

Robustness is a hallmark of the CAT25C256KE, with its ability to endure 1 million program/erase cycles and a data retention period of over 100 years. This endurance, combined with an operating voltage range of 1.8V to 5.5V, makes it an excellent choice for a variety of applications that require reliable and long-lasting data storage, such as industrial controls, automotive systems, and smart devices.

Additional features of the CAT25C256KE include a self-timed write cycle with auto-clear, and a write protect pin to prevent accidental data alteration. The device also offers a hardware and software protection feature to prevent inadvertent writes, ensuring the safety and integrity of the data stored within.

ON Semiconductor has packaged the CAT25C256KE in an 8-lead TSSOP package, which is both space-efficient and suitable for automated assembly processes, making it a convenient choice for mass production. The operating temperature range of -40°C to +85°C guarantees stable performance across various environmental conditions.

In conclusion, the CAT25C256KE from ON Semiconductor is a versatile and reliable EEPROM solution that provides secure and persistent storage for applications requiring high-endurance and low-power data retention. Its SPI compatibility, robust feature set, and compact packaging make it an ideal choice for designers and engineers looking for a memory component that delivers both performance and durability.

You May Also Be Interested in

Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess