EN
  • EN
  • DE

CAT25C08V

Part No CAT25C08V
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Access Time 40 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT25C08
Standard Package 2,049 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 865795-CAT25C08V
Ultra Librarian 3D Model Ultra Librarian CAT25C08V CAD Model

Description

ON Semiconductor CAT25C08V EEPROM

The CAT25C08V from ON Semiconductor is a high-performance, 8-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device, meticulously engineered for non-volatile memory storage. This device is particularly designed for a wide range of digital applications that require a reliable and durable method to store configuration settings, calibration data, or any other type of information that must be preserved during power loss.

Key Features:

  • Memory Size: 8-Kb (1,024 x 8-bit) provides sufficient space for critical data storage.
  • Interface: I²C (Inter-Integrated Circuit) serial interface ensures simple integration with a broad array of microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms max, allowing efficient data management and minimal downtime for write operations.
  • Operating Voltage Range: Wide Vcc range of 1.8V to 5.5V, making it versatile for low-power and standard applications.
  • Write Protection: Hardware write protection for the entire memory array ensures data integrity and prevents accidental data overwrites.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.
  • Endurance: High reliability with 1,000,000 program/erase cycles, ensuring a long operational lifespan.
  • Data Retention: Guaranteed data retention for 100 years, providing a secure and persistent storage solution.

Applications:

The CAT25C08V is ideal for a variety of applications where reliable and durable non-volatile memory storage is crucial. It is commonly used in:

  • Consumer electronics such as smart appliances and wearable devices
  • Industrial controls and automation systems
  • Medical devices that require data logging or calibration storage
  • Automotive systems, including infotainment and driver assistance systems
  • Telecommunication infrastructure and networking equipment

With its robust design, the CAT25C08V from ON Semiconductor is an optimal choice for designers looking to integrate a reliable memory solution into their next project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess