The CAT25320YI-26711GT3 is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leader in energy-efficient innovations. This EEPROM falls under the category of non-volatile memory, which means it can retain stored data even when the power is turned off. This particular model is a part of ON Semiconductor's extensive range of memory products designed for a wide array of applications.
Key Features
- Memory Size: The CAT25320YI-26711GT3 boasts a memory size of 32-Kb, which is suitable for storing configuration data, device parameters, and small application codes.
- Interface: It features a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer with a simple and efficient communication protocol.
- Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for various low-power applications.
- Temperature Range: Its industrial-grade temperature range from -40°C to +85°C allows for reliable operation in harsh environmental conditions.
- Write Cycle Endurance: The EEPROM has a high write cycle endurance, ensuring a long lifespan with reliable data retention capabilities.
- Package: This device comes in a compact 8-lead TSSOP package, which is ideal for space-constrained applications.
Applications
The CAT25320YI-26711GT3 is designed to meet the needs of a variety of applications that require non-volatile memory storage. It is particularly well-suited for use in:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Telecommunications infrastructure
- Medical devices
Quality and Reliability
ON Semiconductor is committed to providing high-quality products, and the CAT25320YI-26711GT3 is no exception. It is manufactured to meet stringent quality standards, ensuring performance and reliability for critical applications. With its robust design and proven technology, this EEPROM is an excellent choice for designers who require a dependable memory solution.