ON Semiconductor CAT24WC64K EEPROM
The CAT24WC64K is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide robust storage solutions for a wide range of applications. This device offers a 64-Kb (8 K x 8) memory capacity, making it suitable for storing configuration settings, calibration data, and various application-specific information that requires frequent updating.
Key Features
- Memory Size: 64-Kb (8 K x 8) provides sufficient space for various data storage needs.
- Interface: I<sup>2C serial interface ensures easy integration with most microcontrollers, offering a simple 2-wire communication protocol.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) allow for quick updates to stored data.
- Operating Voltage Range: Wide operating voltage range from 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
- Write Protect: Hardware write protection pin (WP) prevents accidental overwrites and data corruption.
- Endurance: High endurance with 1,000,000 program/erase cycles ensures long-term reliability for applications that require frequent data updates.
- Data Retention: Guaranteed data retention for 100 years, providing a stable and reliable storage solution over extended periods.
Applications
The CAT24WC64K is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Cards
- Portable Devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the CAT24WC64K is no exception. It is manufactured to meet the highest industry standards, ensuring both robust performance and reliability for critical applications. Whether you are designing a new system or upgrading an existing one, the CAT24WC64K offers the non-volatile memory solution you need to keep your data safe and accessible.