EN
  • EN
  • DE

CAT24FC64JI

Part No CAT24FC64JI
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Interface Serial
RoHS Non-Compliant
Win Source Part Number 1051090-CAT24FC64JI
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24FC64JI CAD Model

Description

The CAT24FC64JI is a high-performance, 64-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. It is designed to provide a robust storage solution for advanced microcontroller-based systems. This EEPROM operates via the I²C (Inter-Integrated Circuit) bus, which allows for easy integration into a variety of digital systems that require non-volatile memory storage.

Key Features

  • Memory Size: 64-Kb (8,192 x 8-bit) provides ample space for configuration data, device parameters, and small application storage.
  • Interface: I²C serial interface supports standard and fast mode operations, with speeds up to 400 kHz, enabling quick data transfer between the memory and host controller.
  • Write Protection: Hardware write protection is available through the write protect pin (WP), preventing accidental data overwrites and ensuring data integrity.
  • Low Power Consumption: The device is optimized for low-power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: Operates across a wide voltage range of 1.8V to 5.5V, accommodating various system power supplies.
  • High Reliability: Rated for a high endurance of 1 million write cycles and data retention of 100 years, ensuring long-term reliability of stored data.
  • Operating Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.

Applications

The CAT24FC64JI is ideal for a wide range of applications where reliable and durable non-volatile memory storage is essential. It is commonly used in:

  • Embedded systems and microcontroller-based applications
  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards and identification systems

With its combination of high-density storage, low power consumption, and robustness, the CAT24FC64JI from ON Semiconductor is an excellent choice for designers looking to enhance the memory capabilities of their next-generation electronic products.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess