EN
  • EN
  • DE

CBG160808U320T

Part No CBG160808U320T
Manufacturer Fenghua Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959503-CBG160808U320T
Categories OEM Parts(C-E)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBG160808U320T CAD Model

Description

The Fenghua Electronics CBG160808U320T is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor offers a small form factor, stable performance, and high reliability. It is commonly used for decoupling, bypassing, and filtering in various electronic devices.

Applications:

  • Decoupling in power supplies
  • Bypassing high-frequency signals
  • Filtering in signal processing circuits
  • Consumer electronics
  • Industrial control systems

Features:

  • Small size: 1608 (0603) package
  • High capacitance stability
  • Low equivalent series resistance (ESR)
  • High reliability
  • RoHS compliant
  • Operating temperature range from -55°C to +125°C

Benefits:

  • Reduces noise and improves signal integrity in electronic circuits
  • Provides stable performance over a wide temperature range
  • Minimizes power losses due to low ESR
  • Offers long-term reliability in demanding applications
  • Complies with environmental regulations
  • Saves board space due to small package size

Additional Details:

The CBG160808U320T is constructed with a ceramic dielectric material that provides excellent electrical properties and stability. The small 1608 (0603) package size allows for high-density mounting on printed circuit boards (PCBs). This capacitor is designed to withstand reflow soldering processes and offers excellent resistance to mechanical stress. It is suitable for use in a wide range of applications, including mobile phones, laptops, and other portable electronic devices. The capacitor is also available in various capacitance values and voltage ratings to meet the specific requirements of different circuit designs. Fenghua capacitors are well-regarded for their consistent quality and performance. Key specifications include a capacitance of 2.0pF, a voltage rating of 50V, and a tolerance of ±0.5pF.

You May Also Be Interested in

TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
Amphenol
Need more? Email Us
TDK Corporation
Lowest to $0.0159
Holystone
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.1564
TDK Corporation
Lowest to $0.2821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess