ON Semiconductor CAT24C256XA-T2 EEPROM
The CAT24C256XA-T2 is a high-performance, 256-kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor. This device is designed for a wide range of applications that require non-volatile memory storage. With its robust feature set and reliability, it is an ideal choice for advanced memory solutions in various electronic systems.
This EEPROM operates from a single power supply with a voltage range of 1.7V to 5.5V, making it suitable for low-power and standard operations. It is organized as 32,768 words of 8 bits each, which allows for a significant amount of data storage and management. The CAT24C256XA-T2 provides a flexible and efficient memory solution with its I²C-compatible (2-wire) serial interface, which ensures easy integration into microcontroller-based systems.
The device offers a fast write cycle time of 5 ms (typical), which enables quick data updates and minimizes downtime for systems that require frequent data changes. Additionally, the CAT24C256XA-T2 supports a write cycle endurance of one million cycles and data retention of over 100 years, ensuring the reliability and longevity of the stored data.
ON Semiconductor has equipped the CAT24C256XA-T2 with a range of features to enhance its performance and usability. These include hardware write protection, which prevents accidental data alteration, and a built-in error correction code (ECC) that ensures data integrity by detecting and correcting single-bit errors automatically. The device also supports a sequential read operation, which allows for efficient access to the entire memory array with a single command sequence.
The CAT24C256XA-T2 is available in an 8-lead TSSOP package, providing a compact footprint for space-constrained applications. It is also fully RoHS compliant and lead-free, reflecting ON Semiconductor's commitment to environmental sustainability. Whether used in consumer electronics, industrial control systems, or automotive applications, the CAT24C256XA-T2 offers a reliable and high-quality memory storage solution that designers and engineers can trust.
Overall, the CAT24C256XA-T2 from ON Semiconductor is a versatile and durable EEPROM that brings together advanced technology, robust performance, and high reliability to meet the demanding requirements of modern electronic systems.