EN
  • EN
  • DE

MAX477EUK+T

Part No MAX477EUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704203-MAX477EUK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX477EUK+T CAD Model

Description

Maxim Integrated MAX477EUK+T Precision Operational Amplifier

The MAX477EUK+T from Maxim Integrated is a high-precision operational amplifier designed for a wide range of applications, from industrial control systems to sensor interfaces and medical equipment. This operational amplifier, part of Maxim Integrated's renowned MAXIM series, offers excellent accuracy and stability, making it a reliable choice for critical signal conditioning tasks.

Key Features

  • Low Offset Voltage: The MAX477EUK+T boasts a low input offset voltage, which minimizes error in amplification, ensuring that the output signal is as close to the original as possible.
  • Low Noise: With its low noise performance, this operational amplifier is ideal for applications requiring a clean signal path and minimal interference.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product that allows for a wide range of frequencies to be amplified without significant loss of signal fidelity.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and reducing system complexity and cost.
  • Power-Saving Shutdown Mode: The MAX477EUK+T includes a shutdown mode that significantly reduces power consumption when the amplifier is not in active use, making it suitable for battery-powered applications.
  • Rail-to-Rail Output: The operational amplifier can swing its output voltage from rail to rail, maximizing the dynamic range in single-supply applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in environments with varying temperatures.

Applications

  • Industrial Control Systems
  • Sensor Interfaces
  • Data Acquisition Systems
  • Medical Equipment
  • Battery-Powered Devices
  • Portable Instrumentation

The MAX477EUK+T comes in a compact SOT23-5 package, making it well-suited for space-constrained applications. Its combination of low power consumption, high precision, and robust performance makes it an excellent choice for designers looking to optimize their analog circuits. With Maxim Integrated's reputation for quality and reliability, the MAX477EUK+T is a component that engineers can trust for their most demanding applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess