EN
  • EN
  • DE

CAT24C256WI-GT

Part No CAT24C256WI-GT
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820164-CAT24C256WI-GT
Ultra Librarian 3D Model Ultra Librarian CAT24C256WI-GT CAD Model

Description

ON Semiconductor CAT24C256WI-GT EEPROM

The CAT24C256WI-GT from ON Semiconductor is a high-performance, 256-kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for advanced electronic systems. This device operates via the I²C bus interface, which is widely used due to its simplicity and efficiency in enabling communication between microcontrollers and peripheral devices like EEPROMs.

Designed with reliability in mind, the CAT24C256WI-GT provides non-volatile storage, meaning that it retains stored data even when the power is turned off. This feature is crucial for applications that require data persistence, such as device configurations, calibration settings, or user preferences. The EEPROM is organized as 32,768 words of 8 bits each, providing ample space for a wide variety of data storage needs.

One of the key features of this EEPROM is its wide voltage range, operating from 2.5V to 5.5V. This flexibility makes it suitable for use in systems that operate on different power levels, ensuring compatibility with both 3.3V and 5V logic levels. Moreover, the CAT24C256WI-GT boasts a fast write cycle time of 5 ms, which allows for quick data updates and minimizes downtime for the host system.

The CAT24C256WI-GT also offers a hardware write protection feature, which is implemented by connecting the WP pin to VCC. This write protect pin ensures that the data stored in the device remains safe from inadvertent writes, enhancing the integrity and security of the stored information.

Designed in an 8-lead SOIC package, the CAT24C256WI-GT is compact and suitable for space-constrained applications. It is also lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. With a wide operating temperature range of -40°C to +85°C, this EEPROM can reliably function in diverse environmental conditions, making it an excellent choice for industrial, automotive, and consumer electronics applications.

In summary, the ON Semiconductor CAT24C256WI-GT EEPROM is a versatile, high-capacity memory component that provides dependable data storage for a multitude of electronic systems. Its robust feature set ensures that it can meet the requirements of a broad range of applications, maintaining data integrity and system stability.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
475+ $0.2443 $116.0425
735+ $0.2359 $173.3865
1,055+ $0.2190 $231.0450
1,375+ $0.2106 $289.5750
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,098 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess