EN
  • EN
  • DE

CAT24C128LI-G

Part No CAT24C128LI-G
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Description 128 kb I2C CMOS Serial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1158902-CAT24C128LI-G
Manufacturer Homepage www.onsemi.com
Family Name CAT24C128
Introduction Date September 28, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C128LI-G CAD Model

Description

ON Semiconductor CAT24C128LI-G EEPROM

The CAT24C128LI-G is a high-performance, 128-Kb Serial EEPROM memory device from ON Semiconductor, designed to deliver a flexible and reliable storage solution for a wide array of applications. This EEPROM, which stands for Electrically Erasable Programmable Read-Only Memory, allows data to be written and erased electrically, making it ideal for use in settings where data may need to be updated periodically or maintained without power.

Constructed with precision and durability in mind, the CAT24C128LI-G utilizes the popular I²C (Inter-Integrated Circuit) interface, ensuring easy integration into most microcontroller-based systems. This two-wire serial interface facilitates a simple connection and allows for a seamless communication between the memory device and the host controller.

Key features of the CAT24C128LI-G include:

  • Memory Size: 128-Kb storage capacity, organized as 16,384 words of 8 bits each, providing ample space for calibration data, device configuration, and application parameters.
  • Write Protection: The device includes hardware write protection features, such as a write protect pin and write disable instructions, which prevent accidental data overwrites and ensure data integrity.
  • Low-Power Consumption: Designed for energy-sensitive applications, it offers a low-power standby mode, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: The CAT24C128LI-G operates across a voltage range of 2.5V to 5.5V, enabling it to support both 3V and 5V systems.
  • High Reliability: With a data retention period of over 100 years and the capability to endure one million write cycles per byte, the EEPROM promises long-term reliability.
  • Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

The CAT24C128LI-G comes in a lead-free/halogen-free 8-lead SOIC package, adhering to environmental regulations and ensuring compatibility with modern lead-free soldering processes. Its compact form factor makes it an excellent choice for space-constrained applications.

Overall, the ON Semiconductor CAT24C128LI-G EEPROM is a versatile, robust memory solution that can be employed in a variety of electronic systems, such as portable devices, medical equipment, automotive electronics, and industrial control systems, where reliable and adaptable non-volatile memory is essential.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4315 $51.7800
285+ $0.3541 $100.9185
440+ $0.3430 $150.9200
605+ $0.3320 $200.8600
780+ $0.3209 $250.3020
1,045+ $0.2877 $300.6465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess