EN
  • EN
  • DE

LXHL-PR02

Part No LXHL-PR02
Manufacturer Lumileds
Catalog Optics - LEDs - Light Pipes
Description Power LED Illuminator; Bulb Size: 5.6mm; LED Color: Blue; Viewing Angle: 150°; Forward Current: 700mA; Forward...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Current Rating 700 mA
Forward Current 700 mA
Forward Voltage 8.31 V
Input Current 700 mA
Lead Free Yes
Maximum Operating Temperature 120 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Outside Diameter 8 mm
Peak Wavelength 455 nm
Power Dissipation 5 W
Power Rating 5 W
RoHS Compliant
Termination SMD/SMT
Test Current 700 mA
Viewing Angle 150 °
Voltage Rating (DC) 3.99 V
Wavelength 460 nm
Win Source Part Number 1073217-LXHL-PR02
Categories Optics - LEDs - Light Pipes
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXHL-PR02 CAD Model

Description

The Lumileds LXHL-PR02 is a high-performance LED that is designed for use in a variety of applications.

  • Popularity: Low
  • RoHS: Compliant

You May Also Be Interested in

Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Green 563nm 2-Pin T-1 Bulk
Need more? Email Us
Rohm Semiconductor
LED, SMD, 1208, ORANGE; Luminous Intensity: 10mcd; Forward Current If Max: 20mA; Lens Shape: Rectangular; SVHC: No...
Need more? Email Us
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
LED Uni-Color Yellow Green 570nm Chip LED 2-Pin SMD T/R
Need more? Email Us
Rohm Semiconductor
LED SML COOL WHITE 5000K 4SMD / LED Lighting series White, Cool 5000K 3.9V 90mA 2-SMD, Flat Lead
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE FLEX CLEAR TRANSP 12" / LED Light Pipe Round Clear Flexible Bag
Lowest to $6.5292
Rohm Semiconductor
Lowest to $0.3016

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess