EN
  • EN
  • DE

TDA18271HD/C2+518

Part No TDA18271HD/C2+518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TV SILICON TUNER 64-HLQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Silicon Tuner
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 64-HLFQFN (9x9)
Win Source Part Number 212734-TDA18271HD/C2+518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18271HD/C2+518 CAD Model

Description

The NXP TDA18271HD/C2+518 is a cutting-edge silicon tuner integrated circuit designed for terrestrial and cable digital TV reception. This high-performance tuner is part of NXP's esteemed TDA18271 series, known for its exceptional signal processing capabilities and integration features. The TDA18271HD/C2+518 is engineered to provide a seamless and high-quality viewing experience for a wide range of digital TV formats.

Key Features:

  • Multi-Standard Support: The device is capable of receiving DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC signals, making it versatile for various global digital TV standards.
  • High Integration: It integrates an RF tuner and analog/digital IF processing, reducing external component count and simplifying design for TV manufacturers.
  • Advanced Noise Management: With its state-of-the-art noise figure performance, the TDA18271HD/C2+518 ensures optimal signal quality even in weak signal conditions.
  • Automatic Frequency Control (AFC): The built-in AFC feature helps with quick and accurate tuning, enhancing the overall user experience.
  • Low Power Consumption: Designed with power efficiency in mind, it is well-suited for eco-friendly products and helps reduce overall energy consumption.

Applications:

The TDA18271HD/C2+518 is ideal for a variety of applications, including:

  • Integrated Digital Televisions (iDTVs)
  • Set-Top Boxes (STBs)
  • Personal Video Recorders (PVRs)
  • PC TV Tuners

Technical Specifications:

  • Supply Voltage: 5V
  • Package: HVQFN48
  • Size: 7x7 mm

The NXP TDA18271HD/C2+518 silicon tuner represents the pinnacle of RF technology, offering manufacturers the ability to create high-quality, reliable, and user-friendly digital TV solutions. Its robust feature set and adaptability to different TV standards make it a prime choice for the next generation of television technology.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess