EN
  • EN
  • DE

CAT24C02LI-GA

Part No CAT24C02LI-GA
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1027637-CAT24C02LI-GA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C02LI-GA CAD Model

Description

ON Semiconductor CAT24C02LI-GA: 2-Kb I2C CMOS Serial EEPROM

The ON Semiconductor CAT24C02LI-GA is a high-performance, 2-Kilobit CMOS Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed for a wide range of applications that require reliable and low power data storage. Utilizing the popular I2C (Inter-Integrated Circuit) interface, this EEPROM provides a simple and efficient method for data serialization, making it an ideal choice for various microcontroller-based systems.

Key Features

  • Memory Size: 2-Kilobits or 256 x 8 bits of EEPROM storage, providing ample space for device configuration, calibration data, or small data logging requirements.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling quick updates to stored data.
  • Communication Interface: I2C Serial interface, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocol modes for versatile communication with microcontrollers and other I2C compatible devices.
  • Operating Voltage Range: Wide operating voltage range from 1.7V to 5.5V, making the CAT24C02LI-GA suitable for both 3.3V and 5V systems.
  • Low Power Consumption: Designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Hardware Write Protection: Includes a write protect pin to prevent inadvertent writes, enhancing data integrity.
  • Endurance: High reliability with a write endurance of 1,000,000 program/erase cycles and a data retention period of 100 years.
  • Operating Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation in harsh environments.
  • Packaging: Available in a small 8-lead PDIP, 8-lead SOIC, and 8-pad TSSOP, providing flexibility for various PCB designs.

Applications

The CAT24C02LI-GA is a versatile memory component that is well-suited for a multitude of applications, including:

  • Portable consumer devices
  • Healthcare and medical equipment
  • Automotive systems
  • Industrial controls
  • Smart cards and identification systems
  • Networking and telecommunications

ON Semiconductor's commitment to quality and reliability makes the CAT24C02LI-GA a trusted choice for designers and engineers looking for a robust and efficient EEPROM solution. Whether it's for device configuration, calibration, or data logging, the CAT24C02LI-GA delivers consistent performance and data security for a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2878 $58.9990
490+ $0.2362 $115.7380
760+ $0.2288 $173.8880
1,045+ $0.2215 $231.4675
1,350+ $0.2141 $289.0350
1,810+ $0.1920 $347.5200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess