EN
  • EN
  • DE

NCS2584DTBR2G

Part No NCS2584DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO DRIVER 4 CHAN 14-TSSOP / Video Driver 14-Pin TSSOP W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type Video Driver
Applications DVD, Set-Top Boxes
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 790630-NCS2584DTBR2G
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCS2584DTBR2G CAD Model

Description

ON Semiconductor NCS2584DTBR2G Overview

The NCS2584DTBR2G is a high-performance, low-power Video Amplifier designed by ON Semiconductor, a leading provider in the semiconductor industry. This amplifier is specifically crafted to deliver excellent video quality with minimal power consumption, making it an ideal choice for a wide range of applications that require reliable video signal amplification.

Key Features

  • 4-Channel Video Amplifier: The NCS2584DTBR2G contains four independent video amplifiers in one package, providing a compact and efficient solution for multiple video signal processing.
  • 6 dB Fixed Gain: It offers a fixed gain of 6 dB, ensuring consistent amplification across all channels without the need for external components.
  • 75 Ohm Driver: Each channel is capable of driving 75 Ohm loads, making it compatible with standard video transmission lines and ensuring optimal signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, thereby extending the battery life of portable applications.
  • AC-Coupled Inputs: The inputs are AC-coupled, which allows for the coupling of video signals with different DC levels, providing flexibility in various video applications.

Applications

The NCS2584DTBR2G is versatile and can be used in a variety of applications including:

  • Video cameras and surveillance systems
  • Home theater systems
  • Cable set-top boxes
  • Video conferencing equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NCS2584DTBR2G is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in critical video applications.

Package and Availability

The NCS2584DTBR2G comes in a compact TSSOP-14 package, which is designed for space-saving PCB layouts. This product is widely available and can be sourced through ON Semiconductor's extensive distribution network.

In summary, the NCS2584DTBR2G from ON Semiconductor is a robust, energy-efficient solution for enhancing video signal quality in a multitude of electronic devices. With its multiple channels, fixed gain, and low-power operation, it stands out as a go-to component for developers and engineers looking to incorporate reliable video amplification into their designs.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess