Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features JFET N-Channel 225 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name BFR31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913315-BFR31LT1
Ultra Librarian 3D Model Ultra Librarian BFR31LT1 CAD Model

Description

The BFR31LT1 is a high-performance NPN silicon transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is well-suited for a wide range of applications, including signal processing, amplification, and switching. With its compact SOT-23 package, it is ideal for space-constrained designs, offering a blend of size efficiency and performance.

Key Features

  • High Current Gain Bandwidth Product: The BFR31LT1 boasts a high fT, making it suitable for applications requiring high-speed switching and amplification.
  • Low Voltage Operation: It operates at low voltages, thus ensuring compatibility with modern low-voltage circuits and reducing power consumption.
  • Surface-Mount Package: Housed in a SOT-23 package, the BFR31LT1 is designed for automated assembly processes and is ideal for high-volume production.
  • Robust Thermal Performance: Its design allows for efficient heat dissipation, ensuring reliability even under high switching frequencies or large power loads.
  • Lead-Free and RoHS Compliant: In alignment with global environmental standards, this transistor is lead-free and meets RoHS compliance, making it an eco-friendly choice for your electronic designs.

Applications

The versatile nature of the BFR31LT1 allows it to be used in a multitude of applications, including:

  • General-purpose signal amplification
  • Audio amplifiers
  • Switching circuits
  • Driver stages in hi-fi systems and TVs
  • Linear amplification and oscillator circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 25 V Collector Base Voltage (Vcbo) 40 V Emitter Base Voltage (Vebo) 5 V Collector Current (Ic) 100 mA Power Dissipation (Pd) 225 mW DC Current Gain (hFE) 80 to 450 Transition Frequency (fT) 7 GHz

In summary, the BFR31LT1 from ON Semiconductor is a reliable and versatile NPN transistor that offers excellent performance for a variety of electronic applications. Its energy-efficient design, combined with a small footprint, makes it an excellent choice for modern, compact electronic devices.

You May Also Be Interested in

ON Semiconductor
N-Channel JFET | JFET N-CH 1MA 30MW USFP
Need more? Email Us
ECAD model for TF256-3-TL-H
Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBF5457LT
ON Semiconductor
JFET N-CH 35V 625MW TO92-3 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.3499
ECAD model for J111-D74Z
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
ON Semiconductor
Lowest to $0.3546
ECAD model for TF412ST5G
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention