EN
  • EN
  • DE

ASX340CS2C00SPED0-TPBR

Part No ASX340CS2C00SPED0-TPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number ASX340
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1208946-ASX340CS2C00SPED0-TPBR
Ultra Librarian 3D Model Ultra Librarian ASX340CS2C00SPED0-TPBR CAD Model

Description

The ASX340CS2C00SPED0-TPBR is a high-performance image sensor developed by ON Semiconductor, a leader in the semiconductor industry. This advanced CMOS sensor is designed for a wide range of imaging applications, including industrial, medical, and security systems. It is well-suited for environments that require exceptional image quality and high reliability.

Key Features:

  • Resolution: The sensor boasts a resolution of 1/4" format, which is ideal for capturing high-quality images with fine detail.
  • Pixel Size: It features a 3.2 µm pixel size, ensuring that each pixel captures more light, resulting in better image quality, especially in low light conditions.
  • Frame Rate: The ASX340CS2C00SPED0-TPBR offers an impressive frame rate, providing smooth video capture and enabling applications that require dynamic imaging capabilities.
  • Shutter Type: It incorporates an electronic rolling shutter that allows for fast capture of images while minimizing distortion, making it perfect for applications with moving subjects.
  • Interface: The sensor is equipped with a simple, yet powerful digital interface that ensures easy integration into existing systems and facilitates quick data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, the sensor operates on low power, making it suitable for portable and battery-powered devices.
  • Temperature Range: It operates within a wide temperature range, ensuring consistent performance even in extreme conditions.
  • Package: The ASX340CS2C00SPED0-TPBR comes in a CSP-2 package, which is compact and robust, allowing for flexible design options in space-constrained applications.

Applications:

The versatility of the ASX340CS2C00SPED0-TPBR makes it an excellent choice for various applications, including:

  • Industrial Machine Vision Systems
  • Medical Imaging Devices
  • Security and Surveillance Cameras
  • Automotive and Drone Cameras
  • Barcode Scanners

With its combination of high-resolution imaging, low power consumption, and a robust digital interface, the ASX340CS2C00SPED0-TPBR from ON Semiconductor is a reliable and efficient solution for developers looking to enhance their imaging systems.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess