EN
  • EN
  • DE

ASX340AT2C00XPED0-DPBR

Part No ASX340AT2C00XPED0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-ILCC / CMOS with Processor Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number ASX340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355763-ASX340AT2C00XPED0-DPBR
Ultra Librarian 3D Model Ultra Librarian ASX340AT2C00XPED0-DPBR CAD Model

Description

The ASX340AT2C00XPED0-DPBR is a sophisticated imaging solution by ON Semiconductor, designed to cater to a wide array of applications that demand high-quality image capture. This advanced CMOS image sensor stands out in the market with its exceptional performance and reliability, making it an ideal choice for industrial, medical, and security systems.

Key Features

  • Resolution: The sensor boasts a high-resolution output with excellent image quality, ensuring that every detail is captured with precision.
  • Pixel Size: It features a pixel design that provides superior image quality and sensitivity, enabling it to perform well even in low-light conditions.
  • Frame Rate: With a high frame rate, the ASX340AT2C00XPED0-DPBR is capable of capturing fast-moving objects without any motion blur, perfect for applications that require quick image processing.
  • Shutter Type: The sensor uses an electronic rolling shutter mechanism that allows for smooth and consistent image capture.
  • Interface: It is equipped with a user-friendly interface that ensures easy integration with a wide range of systems and devices.

Applications

The ON Semiconductor ASX340AT2C00XPED0-DPBR is versatile enough to be used in various high-demand scenarios, including:

  • Industrial imaging systems that require precise and reliable monitoring.
  • Medical imaging devices where high resolution and accuracy are paramount.
  • Security and surveillance cameras that need to perform under varying lighting conditions.

Performance and Durability

ON Semiconductor is known for its commitment to quality, and the ASX340AT2C00XPED0-DPBR is no exception. It is built to withstand the rigors of continuous operation in challenging environments. The sensor's robust construction ensures longevity and consistent performance, making it a smart investment for any serious application.

Conclusion

In conclusion, the ASX340AT2C00XPED0-DPBR from ON Semiconductor is a top-of-the-line CMOS image sensor that offers a blend of performance, quality, and versatility. Whether it's for industrial inspection, medical diagnostics, or security surveillance, this sensor is engineered to meet the demands of professionals who require nothing but the best in imaging technology.

You May Also Be Interested in

ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess