EN
  • EN
  • DE

AR0430CSSC14SMRA0-DP

Part No AR0430CSSC14SMRA0-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 4MP 48PLCC / CMOS Image Sensor 2µm x 2µm 48-mPLCC (10.16x10.16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 2µm x 2µm
Active Pixel Array -
Frames per Second 120
Voltage - Supply -
Package / Case 48-LCC
Supplier Device Package 48-mPLCC (10.16x10.16)
Base Product Number AR0430
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1355771-AR0430CSSC14SMRA0-DP
Ultra Librarian 3D Model Ultra Librarian AR0430CSSC14SMRA0-DP CAD Model

Description

The ON Semiconductor AR0430CSSC14SMRA0-DP is a state-of-the-art image sensor designed to deliver exceptional image quality and performance for a wide range of applications. This sensor is part of ON Semiconductor's AR series, which is renowned for its advanced pixel technology and outstanding imaging capabilities.

Key Features

  • Resolution: The AR0430CSSC14SMRA0-DP boasts a high-resolution 4-megapixel sensor that captures images with stunning clarity and detail.
  • Pixel Size: With a pixel size of 2.0 µm x 2.0 µm, the sensor provides excellent sensitivity and low-light performance, making it ideal for both daylight and low-light conditions.
  • Optical Format: The sensor's 1/3-inch optical format is a popular size, offering a good balance between high resolution and compact lens design, suitable for various applications.
  • Frame Rate: It supports a high frame rate of up to 120 frames per second (fps) at full resolution, enabling smooth video capture for fast-moving scenes.
  • Interface: The sensor features a versatile digital parallel interface, allowing for easy integration with a wide range of processors and systems.

Applications

The AR0430CSSC14SMRA0-DP is an adaptable image sensor that can be used in a multitude of applications. It is particularly well-suited for:

  • Security and surveillance cameras
  • Automotive in-cabin and rear-view cameras
  • Industrial imaging and machine vision systems
  • Medical imaging devices
  • Consumer electronics, including action cameras and drones

Performance and Quality

ON Semiconductor is committed to providing high-performance imaging solutions that meet the rigorous demands of modern applications. The AR0430CSSC14SMRA0-DP sensor incorporates advanced technologies to ensure reliable operation and consistent image quality. Its low power consumption and compact size make it an excellent choice for portable and battery-powered devices, while its robust design ensures longevity and durability in harsh environments.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess