EN
  • EN
  • DE

TPS65140RGER

Part No TPS65140RGER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 700μA
Supply Voltage - Operating 2.7 V to 5.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 142423-TPS65140RGER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65140RGER CAD Model

Description

Overview of Texas Instruments TPS65140RGER

The TPS65140RGER from Texas Instruments is a high-performance, integrated power supply designed to meet the specific needs of thin-film transistor (TFT) LCD panels. This versatile IC is capable of driving a TFT panel, providing the necessary voltages for optimal operation. It is a preferred choice for designers looking to create efficient, reliable solutions for portable and compact devices such as notebooks, tablets, and monitors.

Key Features

  • Dual-Output Power Supply: The TPS65140RGER is capable of providing both positive and negative output voltages, which are essential for driving the source and gate drivers within the TFT panel.
  • Adjustable Outputs: Designers can adjust the output voltages to match the requirements of the specific TFT panel, ensuring compatibility and optimal performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various applications and allowing for flexibility in the design of the power system.
  • High-Efficiency Operation: The device is designed for high efficiency, which helps to reduce power consumption and extend the battery life of portable devices.
  • Integrated Safety Features: It includes over-temperature protection, under-voltage lockout, and thermal shutdown, contributing to the overall reliability and stability of the power supply.

Package and Availability

The TPS65140RGER comes in a compact 24-pin QFN package, known for its small footprint and excellent thermal performance. This packaging makes it an ideal choice for space-constrained applications. Texas Instruments ensures ready availability of this IC, catering to both large-scale production and prototype developments.

Applications

Due to its versatile nature and comprehensive feature set, the TPS65140RGER is suitable for a wide range of applications, including:

  • Notebook computers
  • Tablet PCs
  • Portable monitors
  • Industrial displays

In conclusion, the TPS65140RGER from Texas Instruments represents a robust, efficient, and flexible solution for powering TFT LCD panels, enabling designers to enhance the performance and reliability of their display applications.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2242 $50.5694
17+ $5.9276 $100.7692
27+ $5.7424 $155.0448
36+ $5.5571 $200.0556
47+ $5.3719 $252.4793
63+ $4.8162 $303.4206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess