EN
  • EN
  • DE

AR0331SRSC00XUEE0-DPBR

Part No AR0331SRSC00XUEE0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2048H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9.5x9.5)
Temperature Range - Operating -30°C ~ 85°C (TA)
Base Product Number AR0331
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 861774-AR0331SRSC00XUEE0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0331SRSC00XUEE0-DPBR CAD Model

Description

The AR0331SRSC00XUEE0-DPBR from ON Semiconductor is a high-performance CMOS image sensor designed for a wide range of imaging applications. This sensor features a 3.1 Megapixel resolution and is built on a sophisticated 2.2µm pixel technology that enables exceptional low-light performance, making it ideal for surveillance, industrial, medical, and automotive applications.

Key Features:

  • Resolution: 3.1 Megapixel (2048x1536) providing high-quality images with fine detail.
  • Pixel Size: 2.2µm pixel pitch, which allows for high sensitivity and low-noise performance.
  • Optical Format: 1/3-inch optical format, compatible with a wide range of lenses and optical systems.
  • Frame Rate: Supports up to 60 frames per second (fps) at full resolution, suitable for capturing fast-moving scenes.
  • Dynamic Range: Offers an outstanding dynamic range that ensures clear images in both bright and dark conditions.
  • Interface: Features a HiSPi (High Speed Serial Pixel Interface) that allows for high-speed data transfer.
  • Shutter: Electronic rolling shutter with global reset release, which minimizes image distortion and motion artifacts.
  • Integration: Easy to integrate with a wide range of systems due to its flexible programmable controls for frame rate, exposure, and gain settings.

The AR0331SRSC00XUEE0-DPBR is designed with ON Semiconductor’s advanced sensor technology that delivers superior image quality under varying lighting conditions. Its robust design and advanced features make it a versatile solution for any imaging challenge. Whether you are developing advanced security cameras, seeking precision in medical imaging, or aiming for quality in automotive vision systems, this sensor is engineered to meet your needs.

Applications:

  • Security and surveillance systems
  • Industrial imaging and machine vision
  • Medical diagnostic equipment
  • Automotive and intelligent transportation systems
  • Video conferencing and multimedia applications

With its combination of high resolution, excellent low-light performance, and adaptability, the AR0331SRSC00XUEE0-DPBR CMOS image sensor from ON Semiconductor is a powerful component for any advanced imaging solution.

You May Also Be Interested in

Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess