EN
  • EN
  • DE

AR0330CM1C00SHAA0-DP

Part No AR0330CM1C00SHAA0-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1536V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.9V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0330
Standard Package 1,520 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 805149-AR0330CM1C00SHAA0-DP
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C00SHAA0-DP CAD Model

Description

The AR0330CM1C00SHAA0-DP is a high-performance CMOS digital image sensor from ON Semiconductor. This state-of-the-art sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for various applications, including security, surveillance, automotive, and industrial imaging systems.

Key Features

  • Resolution: The sensor boasts a 3.4 Megapixel resolution, providing clear and detailed images with a pixel array of 2304H x 1536V.
  • Pixel Size: With a 2.2 µm pixel size, the AR0330CM1C00SHAA0-DP captures more light, improving low-light performance and image quality.
  • Optical Format: The 1/3-inch optical format is a standard size that is compatible with a wide range of lenses and camera systems.
  • Frame Rate: It supports a maximum frame rate of 60 frames per second (fps) at full resolution, which is perfect for capturing smooth, high-quality video.
  • Dynamic Range: The sensor features an advanced pixel technology that provides an excellent dynamic range, ensuring clear images in both bright and dark environments.
  • Interface: The AR0330CM1C00SHAA0-DP is equipped with a 4-lane Serial High-speed Pixel Interface (HiSPi) or a parallel interface, offering flexibility in system design and integration.
  • Programmability: The sensor's extensive programmability allows for fine-tuning of several parameters such as exposure, gain, and frame rate to suit specific application requirements.

Applications

The versatility of the AR0330CM1C00SHAA0-DP makes it suitable for a broad spectrum of applications. It excels in areas where high-quality imaging is crucial, such as:

  • Security and surveillance cameras
  • Automotive in-vehicle cameras
  • Industrial machine vision systems
  • Medical imaging devices
  • Drones and other unmanned aerial vehicles (UAVs)

Conclusion

ON Semiconductor's AR0330CM1C00SHAA0-DP digital image sensor is a top-tier choice for developers and manufacturers seeking a reliable, high-quality imaging solution. With its impressive resolution, light sensitivity, and dynamic range, along with a versatile interface and programmability, this sensor is ready to tackle the most demanding imaging tasks across various industries.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1272 $66.3816
7+ $18.1557 $127.0899
10+ $17.5883 $175.8830
14+ $17.0209 $238.2926
18+ $16.4536 $296.1648
24+ $14.7514 $354.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess